Capital Lighting, Inc. 11544ICSN Mid. Chandeliers-Glass Up 768072

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 12.79 Product Name: Five Light Chandelier UPC: 783209015791 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 12.79 Product Name: Five Light Chandelier UPC: 783209015791 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11544ICSN Mid. Chandeliers-Glass Up - 768072 - Capital Lighting, Inc.
Columbus, OH, USA
11544ICSN Mid. Chandeliers-Glass Up
768072
11544ICSN Mid. Chandeliers-Glass Up 768072
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Satin Nickel Weight: 12.79 Product Name: Five Light Chandelier UPC: 783209015791 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Satin Nickel
Weight: 12.79
Product Name: Five Light Chandelier
UPC: 783209015791
Category: Single-Tier Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768072
Product Name 11544ICSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details