Capital Lighting, Inc. 11543ICSN Pendants-Bowl Style 768070

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.8 Product Name: Three Light Invert Bowl Pendant UPC: 783209015784 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.8 Product Name: Three Light Invert Bowl Pendant UPC: 783209015784 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11543ICSN Pendants-Bowl Style - 768070 - Capital Lighting, Inc.
Columbus, OH, USA
11543ICSN Pendants-Bowl Style
768070
11543ICSN Pendants-Bowl Style 768070
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.8 Product Name: Three Light Invert Bowl Pendant UPC: 783209015784 Category: Invert Bowl Pendant Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7.8
Product Name: Three Light Invert Bowl Pendant
UPC: 783209015784
Category: Invert Bowl Pendant
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768070
Product Name 11543ICSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details