Capital Lighting, Inc. 20052OI Mini Chandeliers-Candle 768053

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.41 Product Name: Four Light Chandelier UPC: 783209016552 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.41 Product Name: Four Light Chandelier UPC: 783209016552 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
20052OI Mini Chandeliers-Candle - 768053 - Capital Lighting, Inc.
Columbus, OH, USA
20052OI Mini Chandeliers-Candle
768053
20052OI Mini Chandeliers-Candle 768053
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 4.41 Product Name: Four Light Chandelier UPC: 783209016552 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 4.41
Product Name: Four Light Chandelier
UPC: 783209016552
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768053
Product Name 20052OI Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details