PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Light Gold
Weight: 16.14
Product Name: Five Light Chandelier
UPC: 783209016194
Category: Single-Tier Chandelier
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768038 |
| Product Name | 11674LTLG Mid. Chandeliers-Glass Up |
| Application | Residential |