Capital Lighting, Inc. 11671LTLG Semi-Flush Mts.-Bowl Style 768032

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Light Gold Weight: 5.86 Product Name: Three Light Semi-Flush Mount UPC: 783209016163 Category: Semi-Flush Mount Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Light Gold Weight: 5.86 Product Name: Three Light Semi-Flush Mount UPC: 783209016163 Category: Semi-Flush Mount Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11671LTLG Semi-Flush Mts.-Bowl Style - 768032 - Capital Lighting, Inc.
Columbus, OH, USA
11671LTLG Semi-Flush Mts.-Bowl Style
768032
11671LTLG Semi-Flush Mts.-Bowl Style 768032
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Light Gold Weight: 5.86 Product Name: Three Light Semi-Flush Mount UPC: 783209016163 Category: Semi-Flush Mount Glass: Latte Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Light Gold
Weight: 5.86
Product Name: Three Light Semi-Flush Mount
UPC: 783209016163
Category: Semi-Flush Mount
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 768032
Product Name 11671LTLG Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details