Capital Lighting, Inc. 26656 Lamps-Table Lamps 767972

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Acrylic Weight: 7 Product Name: One Light Table Lamp UPC: 792977266564 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Acrylic Weight: 7 Product Name: One Light Table Lamp UPC: 792977266564 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26656 Lamps-Table Lamps - 767972 - Capital Lighting, Inc.
Columbus, OH, USA
26656 Lamps-Table Lamps
767972
26656 Lamps-Table Lamps 767972
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clear Acrylic Weight: 7 Product Name: One Light Table Lamp UPC: 792977266564 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clear Acrylic
Weight: 7
Product Name: One Light Table Lamp
UPC: 792977266564
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767972
Product Name 26656 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details