Capital Lighting, Inc. 341-84 Sconces-Pocket 767957

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4 Bulb Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4 Bulb Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
341-84 Sconces-Pocket - 767957 - Capital Lighting, Inc.
Columbus, OH, USA
341-84 Sconces-Pocket
767957
341-84 Sconces-Pocket 767957
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.25 Extension: 4 Bulb Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.25
Extension: 4
Bulb
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767957
Product Name 341-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details