Capital Lighting, Inc. 338 Sconces-Pocket 767928

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Swirl Amber Piastra Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Swirl Amber Piastra Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
338 Sconces-Pocket - 767928 - Capital Lighting, Inc.
Columbus, OH, USA
338 Sconces-Pocket
767928
338 Sconces-Pocket 767928
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 9.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Swirl Amber Piastra Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 9.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Swirl Amber Piastra
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767928
Product Name 338 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details