Capital Lighting, Inc. 27208 Lamps-Table Lamps 767920

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 20 Product Name: One Light Table Lamp UPC: 792977272084 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 20 Product Name: One Light Table Lamp UPC: 792977272084 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27208 Lamps-Table Lamps - 767920 - Capital Lighting, Inc.
Columbus, OH, USA
27208 Lamps-Table Lamps
767920
27208 Lamps-Table Lamps 767920
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 31.50 Length 31.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Weight: 20 Product Name: One Light Table Lamp UPC: 792977272084 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 31.50
Length 31.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977272084
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767920
Product Name 27208 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details