Capital Lighting, Inc. 1-4085-9-16 Mid. Chandeliers-Glass Up 767891

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Chandelier UPC: 822920079917 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Chandelier UPC: 822920079917 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-4085-9-16 Mid. Chandeliers-Glass Up - 767891 - Capital Lighting, Inc.
Columbus, OH, USA
1-4085-9-16 Mid. Chandeliers-Glass Up
767891
1-4085-9-16 Mid. Chandeliers-Glass Up 767891
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Chandelier UPC: 822920079917 Category: Chandelier Glass: Tinted Scavo Connection: Hardwire Shipped Via: TRK Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 38.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Copper
Product Name: Nine Light Chandelier
UPC: 822920079917
Category: Chandelier
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: TRK
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767891
Product Name 1-4085-9-16 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details