Capital Lighting, Inc. 6-049-3-59 Semi-Flush Mts.-Bowl Style 767888

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light UPC: 822920090134 Category: Semi-Flush Glass: Pompei Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light UPC: 822920090134 Category: Semi-Flush Glass: Pompei Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-049-3-59 Semi-Flush Mts.-Bowl Style - 767888 - Capital Lighting, Inc.
Columbus, OH, USA
6-049-3-59 Semi-Flush Mts.-Bowl Style
767888
6-049-3-59 Semi-Flush Mts.-Bowl Style 767888
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 14.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Distressed Bronze Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light UPC: 822920090134 Category: Semi-Flush Glass: Pompei Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 14.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Distressed Bronze
Product Name: Three Light Traditional Semi-Flush Mount Ceiling Light
UPC: 822920090134
Category: Semi-Flush
Glass: Pompei
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767888
Product Name 6-049-3-59 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details