Capital Lighting, Inc. 6-4091-21-16 Semi-Flush Mts.-Bowl Style 767879

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Semi-Flush UPC: 822920079986 Category: Semi-Flush Glass: Tinted Scavo Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Semi-Flush UPC: 822920079986 Category: Semi-Flush Glass: Tinted Scavo Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-4091-21-16 Semi-Flush Mts.-Bowl Style - 767879 - Capital Lighting, Inc.
Columbus, OH, USA
6-4091-21-16 Semi-Flush Mts.-Bowl Style
767879
6-4091-21-16 Semi-Flush Mts.-Bowl Style 767879
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Semi-Flush UPC: 822920079986 Category: Semi-Flush Glass: Tinted Scavo Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Semi-Flush
UPC: 822920079986
Category: Semi-Flush
Glass: Tinted Scavo
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767879
Product Name 6-4091-21-16 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details