Capital Lighting, Inc. 8-4095-3-16 Bathroom Fixtures-Three Lights 767872

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Bath Bar UPC: 822920080036 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Bath Bar UPC: 822920080036 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-4095-3-16 Bathroom Fixtures-Three Lights - 767872 - Capital Lighting, Inc.
Columbus, OH, USA
8-4095-3-16 Bathroom Fixtures-Three Lights
767872
8-4095-3-16 Bathroom Fixtures-Three Lights 767872
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 10.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Bath Bar UPC: 822920080036 Category: Bath Lights Glass: Tinted Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 10.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Bath Bar
UPC: 822920080036
Category: Bath Lights
Glass: Tinted Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767872
Product Name 8-4095-3-16 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details