Capital Lighting, Inc. 1568-477 Semi-Flush Mts.-Bowl Style 767782

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Florence Patina Product Name: Three Light Semi Flush Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Florence Patina Product Name: Three Light Semi Flush Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1568-477 Semi-Flush Mts.-Bowl Style - 767782 - Capital Lighting, Inc.
Columbus, OH, USA
1568-477 Semi-Flush Mts.-Bowl Style
767782
1568-477 Semi-Flush Mts.-Bowl Style 767782
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 11.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Florence Patina Product Name: Three Light Semi Flush Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 11.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Florence Patina
Product Name: Three Light Semi Flush
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767782
Product Name 1568-477 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details