Capital Lighting, Inc. 1562-477 Sconces-Double Candle 767781

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florence Patina Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florence Patina Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
1562-477 Sconces-Double Candle - 767781 - Capital Lighting, Inc.
Columbus, OH, USA
1562-477 Sconces-Double Candle
767781
1562-477 Sconces-Double Candle 767781
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.25 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Florence Patina Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.25
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Florence Patina
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767781
Product Name 1562-477 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details