Capital Lighting, Inc. 1426-84 Pendants-Bowl Style 767779

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
1426-84 Pendants-Bowl Style - 767779 - Capital Lighting, Inc.
Columbus, OH, USA
1426-84 Pendants-Bowl Style
767779
1426-84 Pendants-Bowl Style 767779
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767779
Product Name 1426-84 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details