Capital Lighting, Inc. 6054-77 Bathroom Fixtures-Four Lights 767778

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
6054-77 Bathroom Fixtures-Four Lights - 767778 - Capital Lighting, Inc.
Columbus, OH, USA
6054-77 Bathroom Fixtures-Four Lights
767778
6054-77 Bathroom Fixtures-Four Lights 767778
PRODUCT DETAILS / SPECS Width/Dia: 34.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 34.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767778
Product Name 6054-77 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details