Capital Lighting, Inc. 6053-77 Bathroom Fixtures-Three Lights 767775

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar

Suppliers

Company
Product
Description
Supplier Links
6053-77 Bathroom Fixtures-Three Lights - 767775 - Capital Lighting, Inc.
Columbus, OH, USA
6053-77 Bathroom Fixtures-Three Lights
767775
6053-77 Bathroom Fixtures-Three Lights 767775
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Bar

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767775
Product Name 6053-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details