Capital Lighting, Inc. 5421-84 Sconces-Single Glass 767774

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

Suppliers

Company
Product
Description
Supplier Links
5421-84 Sconces-Single Glass - 767774 - Capital Lighting, Inc.
Columbus, OH, USA
5421-84 Sconces-Single Glass
767774
5421-84 Sconces-Single Glass 767774
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767774
Product Name 5421-84 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details