Capital Lighting, Inc. 1556-477 Mid. Chandeliers-Candle 767758

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florence Patina Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florence Patina Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
1556-477 Mid. Chandeliers-Candle - 767758 - Capital Lighting, Inc.
Columbus, OH, USA
1556-477 Mid. Chandeliers-Candle
767758
1556-477 Mid. Chandeliers-Candle 767758
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Florence Patina Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Florence Patina
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767758
Product Name 1556-477 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details