Capital Lighting, Inc. 1551-477 Pendants-Glass Down 767753

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Pendant Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Pendant Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
1551-477 Pendants-Glass Down - 767753 - Capital Lighting, Inc.
Columbus, OH, USA
1551-477 Pendants-Glass Down
767753
1551-477 Pendants-Glass Down 767753
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Florence Patina Product Name: One Light Pendant Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Florence Patina
Product Name: One Light Pendant
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767753
Product Name 1551-477 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details