Capital Lighting, Inc. 4058OL Mid. Chandeliers-Pillar Candle 767699

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Black Weight: 50 Product Name: Nine Light Chandelier UPC: 640665405811 Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Black Weight: 50 Product Name: Nine Light Chandelier UPC: 640665405811 Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4058OL Mid. Chandeliers-Pillar Candle - 767699 - Capital Lighting, Inc.
Columbus, OH, USA
4058OL Mid. Chandeliers-Pillar Candle
767699
4058OL Mid. Chandeliers-Pillar Candle 767699
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.75 Length 31.75 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Olde Black Weight: 50 Product Name: Nine Light Chandelier UPC: 640665405811 Category: Chandelier Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.75
Length 31.75
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Olde Black
Weight: 50
Product Name: Nine Light Chandelier
UPC: 640665405811
Category: Chandelier
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767699
Product Name 4058OL Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details