Capital Lighting, Inc. 4059OL Large Chandeliers-Pillar Candle 767697

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 16 Wattage: 40 Finish: Olde Black Weight: 126 Product Name: 16 Light Chandelier UPC: 640665405910 Category: Chandelier Glass: Amber Iridescent Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 16 Wattage: 40 Finish: Olde Black Weight: 126 Product Name: 16 Light Chandelier UPC: 640665405910 Category: Chandelier Glass: Amber Iridescent Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4059OL Large Chandeliers-Pillar Candle - 767697 - Capital Lighting, Inc.
Columbus, OH, USA
4059OL Large Chandeliers-Pillar Candle
767697
4059OL Large Chandeliers-Pillar Candle 767697
PRODUCT DETAILS / SPECS Width/Dia: 43.00 Height: 45.50 Length 45.50 Bulb Type: Medium Qty: 16 Wattage: 40 Finish: Olde Black Weight: 126 Product Name: 16 Light Chandelier UPC: 640665405910 Category: Chandelier Glass: Amber Iridescent Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 43.00
Height: 45.50
Length 45.50
Bulb
Type: Medium
Qty: 16
Wattage: 40
Finish: Olde Black
Weight: 126
Product Name: 16 Light Chandelier
UPC: 640665405910
Category: Chandelier
Glass: Amber Iridescent
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767697
Product Name 4059OL Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details