Capital Lighting, Inc. 4111VZ Semi-Flush Mts.-Bowl Style 767694

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 10 Product Name: Three Light Foyer Fixture UPC: 640665411119 Category: Foyer Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 10 Product Name: Three Light Foyer Fixture UPC: 640665411119 Category: Foyer Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

Suppliers

Company
Product
Description
Supplier Links
4111VZ Semi-Flush Mts.-Bowl Style - 767694 - Capital Lighting, Inc.
Columbus, OH, USA
4111VZ Semi-Flush Mts.-Bowl Style
767694
4111VZ Semi-Flush Mts.-Bowl Style 767694
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 12.50 Length 12.50 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Victorian Bronze Weight: 10 Product Name: Three Light Foyer Fixture UPC: 640665411119 Category: Foyer Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 12.50
Length 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Victorian Bronze
Weight: 10
Product Name: Three Light Foyer Fixture
UPC: 640665411119
Category: Foyer
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767694
Product Name 4111VZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details