Capital Lighting, Inc. 4113VZ Mini Chandeliers-Glass Shade 767693

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 640665411317 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 640665411317 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4113VZ Mini Chandeliers-Glass Shade - 767693 - Capital Lighting, Inc.
Columbus, OH, USA
4113VZ Mini Chandeliers-Glass Shade
767693
4113VZ Mini Chandeliers-Glass Shade 767693
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Victorian Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 640665411317 Category: Chandelier Glass: Champagne Marble Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Victorian Bronze
Weight: 13
Product Name: Three Light Chandelier
UPC: 640665411317
Category: Chandelier
Glass: Champagne Marble
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767693
Product Name 4113VZ Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details