Capital Lighting, Inc. 5640OL Sconces-Single Glass 767686

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 7 Product Name: One Light Bath Fixture UPC: 640665564013 Category: Bath Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 7 Product Name: One Light Bath Fixture UPC: 640665564013 Category: Bath Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
5640OL Sconces-Single Glass - 767686 - Capital Lighting, Inc.
Columbus, OH, USA
5640OL Sconces-Single Glass
767686
5640OL Sconces-Single Glass 767686
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 12.50 Length 12.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Black Weight: 7 Product Name: One Light Bath Fixture UPC: 640665564013 Category: Bath Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 12.50
Length 12.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Black
Weight: 7
Product Name: One Light Bath Fixture
UPC: 640665564013
Category: Bath
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767686
Product Name 5640OL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details