Capital Lighting, Inc. 4143PZ Mid. Chandeliers-Glass Down 767645

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 640665414325 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 640665414325 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4143PZ Mid. Chandeliers-Glass Down - 767645 - Capital Lighting, Inc.
Columbus, OH, USA
4143PZ Mid. Chandeliers-Glass Down
767645
4143PZ Mid. Chandeliers-Glass Down 767645
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.50 Length 14.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Pearl Bronze Weight: 13 Product Name: Three Light Chandelier UPC: 640665414325 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.50
Length 14.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Pearl Bronze
Weight: 13
Product Name: Three Light Chandelier
UPC: 640665414325
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767645
Product Name 4143PZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details