Capital Lighting, Inc. 4889PZ Large Chandeliers-Candle 767638

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 21 Wattage: 25 Finish: Pearl Bronze Weight: 166 Product Name: 21 Light Chandelier UPC: 640665488920 Category: Chandelier Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 21 Wattage: 25 Finish: Pearl Bronze Weight: 166 Product Name: 21 Light Chandelier UPC: 640665488920 Category: Chandelier Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4889PZ Large Chandeliers-Candle - 767638 - Capital Lighting, Inc.
Columbus, OH, USA
4889PZ Large Chandeliers-Candle
767638
4889PZ Large Chandeliers-Candle 767638
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 54.00 Length 54.00 Bulb Type: Candelabra Qty: 21 Wattage: 25 Finish: Pearl Bronze Weight: 166 Product Name: 21 Light Chandelier UPC: 640665488920 Category: Chandelier Glass: Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 54.00
Length 54.00
Bulb
Type: Candelabra
Qty: 21
Wattage: 25
Finish: Pearl Bronze
Weight: 166
Product Name: 21 Light Chandelier
UPC: 640665488920
Category: Chandelier
Glass: Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767638
Product Name 4889PZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details