Capital Lighting, Inc. 4885BB Mid. Chandeliers-Glass Down 767633

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Length 22.00 Bulb Qty: 5 Wattage: 60 Finish: Burnished Brass Weight: 37 Product Name: Five Light Chandelier UPC: 640665488517 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Length 22.00 Bulb Qty: 5 Wattage: 60 Finish: Burnished Brass Weight: 37 Product Name: Five Light Chandelier UPC: 640665488517 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4885BB Mid. Chandeliers-Glass Down - 767633 - Capital Lighting, Inc.
Columbus, OH, USA
4885BB Mid. Chandeliers-Glass Down
767633
4885BB Mid. Chandeliers-Glass Down 767633
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 22.00 Length 22.00 Bulb Qty: 5 Wattage: 60 Finish: Burnished Brass Weight: 37 Product Name: Five Light Chandelier UPC: 640665488517 Category: Chandelier Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 22.00
Length 22.00
Bulb
Qty: 5
Wattage: 60
Finish: Burnished Brass
Weight: 37
Product Name: Five Light Chandelier
UPC: 640665488517
Category: Chandelier
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767633
Product Name 4885BB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details