Capital Lighting, Inc. 5582PL Bathroom Fixtures-Two Lights 767603

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 10 Product Name: Two Light Bath Fixture UPC: 640665558227 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 10 Product Name: Two Light Bath Fixture UPC: 640665558227 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5582PL Bathroom Fixtures-Two Lights - 767603 - Capital Lighting, Inc.
Columbus, OH, USA
5582PL Bathroom Fixtures-Two Lights
767603
5582PL Bathroom Fixtures-Two Lights 767603
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.75 Length 9.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Polished Antique Nickel Weight: 10 Product Name: Two Light Bath Fixture UPC: 640665558227 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.75
Length 9.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Polished Antique Nickel
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 640665558227
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767603
Product Name 5582PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details