Capital Lighting, Inc. 5584BB Bathroom Fixtures-Four Lights 767602

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.75 Length 9.75 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Burnished Brass Weight: 13 Product Name: Four Light Bath Fixture UPC: 640665558418 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.75 Length 9.75 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Burnished Brass Weight: 13 Product Name: Four Light Bath Fixture UPC: 640665558418 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
5584BB Bathroom Fixtures-Four Lights - 767602 - Capital Lighting, Inc.
Columbus, OH, USA
5584BB Bathroom Fixtures-Four Lights
767602
5584BB Bathroom Fixtures-Four Lights 767602
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 9.75 Length 9.75 Extension: 8 Bulb Qty: 4 Wattage: 100 Finish: Burnished Brass Weight: 13 Product Name: Four Light Bath Fixture UPC: 640665558418 Category: Bath Glass: Frosted Ribbed Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 9.75
Length 9.75
Extension: 8
Bulb
Qty: 4
Wattage: 100
Finish: Burnished Brass
Weight: 13
Product Name: Four Light Bath Fixture
UPC: 640665558418
Category: Bath
Glass: Frosted Ribbed
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767602
Product Name 5584BB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details