Capital Lighting, Inc. 1-4314-6-17 Mid. Chandeliers-Candle 767556

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Product Name: Six Light Chandelier UPC: 822920079443 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Product Name: Six Light Chandelier UPC: 822920079443 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-4314-6-17 Mid. Chandeliers-Candle - 767556 - Capital Lighting, Inc.
Columbus, OH, USA
1-4314-6-17 Mid. Chandeliers-Candle
767556
1-4314-6-17 Mid. Chandeliers-Candle 767556
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Product Name: Six Light Chandelier UPC: 822920079443 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Black
Product Name: Six Light Chandelier
UPC: 822920079443
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767556
Product Name 1-4314-6-17 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details