Capital Lighting, Inc. 9-4318-2-17 Sconces-Double Candle 767552

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Sconce UPC: 822920079481 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Sconce UPC: 822920079481 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-4318-2-17 Sconces-Double Candle - 767552 - Capital Lighting, Inc.
Columbus, OH, USA
9-4318-2-17 Sconces-Double Candle
767552
9-4318-2-17 Sconces-Double Candle 767552
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Forged Black Product Name: Two Light Sconce UPC: 822920079481 Category: Wall Sconce Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Forged Black
Product Name: Two Light Sconce
UPC: 822920079481
Category: Wall Sconce
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767552
Product Name 9-4318-2-17 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details