Capital Lighting, Inc. 5552-477 Bathroom Fixtures-Two Lights 767499

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florence Patina Product Name: Two Light Bath Bar Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florence Patina Product Name: Two Light Bath Bar Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
5552-477 Bathroom Fixtures-Two Lights - 767499 - Capital Lighting, Inc.
Columbus, OH, USA
5552-477 Bathroom Fixtures-Two Lights
767499
5552-477 Bathroom Fixtures-Two Lights 767499
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.25 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Florence Patina Product Name: Two Light Bath Bar Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.25
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Florence Patina
Product Name: Two Light Bath Bar
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767499
Product Name 5552-477 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details