Capital Lighting, Inc. 5554-477 Bathroom Fixtures-Four Lights 767494

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florence Patina Product Name: Four Light Bath Bar Glass: Salon Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florence Patina Product Name: Four Light Bath Bar Glass: Salon Scavo

Suppliers

Company
Product
Description
Supplier Links
5554-477 Bathroom Fixtures-Four Lights - 767494 - Capital Lighting, Inc.
Columbus, OH, USA
5554-477 Bathroom Fixtures-Four Lights
767494
5554-477 Bathroom Fixtures-Four Lights 767494
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 10.25 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Florence Patina Product Name: Four Light Bath Bar Glass: Salon Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 10.25
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Florence Patina
Product Name: Four Light Bath Bar
Glass: Salon Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767494
Product Name 5554-477 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details