Capital Lighting, Inc. 4016OL Island/Pool Table-Pillar Candle 767484

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Black Weight: 44 Product Name: Eight Light Chandelier UPC: 640665401615 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Black Weight: 44 Product Name: Eight Light Chandelier UPC: 640665401615 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4016OL Island/Pool Table-Pillar Candle - 767484 - Capital Lighting, Inc.
Columbus, OH, USA
4016OL Island/Pool Table-Pillar Candle
767484
4016OL Island/Pool Table-Pillar Candle 767484
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Olde Black Weight: 44 Product Name: Eight Light Chandelier UPC: 640665401615 Category: Chandelier Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Olde Black
Weight: 44
Product Name: Eight Light Chandelier
UPC: 640665401615
Category: Chandelier
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767484
Product Name 4016OL Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details