Capital Lighting, Inc. 4054OL Pendants-Bowl Style 767482

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Black Weight: 50 Product Name: Five Light Foyer Fixture UPC: 640665405415 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Black Weight: 50 Product Name: Five Light Foyer Fixture UPC: 640665405415 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4054OL Pendants-Bowl Style - 767482 - Capital Lighting, Inc.
Columbus, OH, USA
4054OL Pendants-Bowl Style
767482
4054OL Pendants-Bowl Style 767482
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 35.50 Length 35.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Olde Black Weight: 50 Product Name: Five Light Foyer Fixture UPC: 640665405415 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 35.50
Length 35.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Olde Black
Weight: 50
Product Name: Five Light Foyer Fixture
UPC: 640665405415
Category: Foyer
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767482
Product Name 4054OL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details