Capital Lighting, Inc. 4052OL Pendants-Bowl Style 767481

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Weight: 31 Product Name: Three Light Foyer Fixture UPC: 640665405217 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Weight: 31 Product Name: Three Light Foyer Fixture UPC: 640665405217 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4052OL Pendants-Bowl Style - 767481 - Capital Lighting, Inc.
Columbus, OH, USA
4052OL Pendants-Bowl Style
767481
4052OL Pendants-Bowl Style 767481
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Weight: 31 Product Name: Three Light Foyer Fixture UPC: 640665405217 Category: Foyer Glass: Amber Iridescent Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Black
Weight: 31
Product Name: Three Light Foyer Fixture
UPC: 640665405217
Category: Foyer
Glass: Amber Iridescent
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767481
Product Name 4052OL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892190 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details