PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.50
Length 19.50
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Metro Bronze
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665254419
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 7.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 767452 |
| Product Name | 2544MT Exterior -Wall Mount |
| Application | Residential; Outdoor |