Capital Lighting, Inc. 1410BK Exterior -Wall Mount 767416

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665141016 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665141016 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00

Suppliers

Company
Product
Description
Supplier Links
1410BK Exterior -Wall Mount - 767416 - Capital Lighting, Inc.
Columbus, OH, USA
1410BK Exterior -Wall Mount
767416
1410BK Exterior -Wall Mount 767416
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 25.00 Length 25.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665141016 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 25.00
Length 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665141016
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767416
Product Name 1410BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details