Capital Lighting, Inc. 1819BK Exterior -Wall Mount 767410

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665181913 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665181913 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
1819BK Exterior -Wall Mount - 767410 - Capital Lighting, Inc.
Columbus, OH, USA
1819BK Exterior -Wall Mount
767410
1819BK Exterior -Wall Mount 767410
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665181913 Category: Outdoor Glass: Clear Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665181913
Category: Outdoor
Glass: Clear Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767410
Product Name 1819BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details