Capital Lighting, Inc. 1934RB Exterior -Wall Mount 767407

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665193411 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665193411 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75

Suppliers

Company
Product
Description
Supplier Links
1934RB Exterior -Wall Mount - 767407 - Capital Lighting, Inc.
Columbus, OH, USA
1934RB Exterior -Wall Mount
767407
1934RB Exterior -Wall Mount 767407
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 20.25 Length 20.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Regency Bronze Weight: 12 Product Name: One Light Outdoor Fixture UPC: 640665193411 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 10.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 20.25
Length 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Regency Bronze
Weight: 12
Product Name: One Light Outdoor Fixture
UPC: 640665193411
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 10.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767407
Product Name 1934RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details