Capital Lighting, Inc. 1946FZ Exterior -Wall Mount 767405

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Length 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: French Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665194616 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Length 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: French Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665194616 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1946FZ Exterior -Wall Mount - 767405 - Capital Lighting, Inc.
Columbus, OH, USA
1946FZ Exterior -Wall Mount
767405
1946FZ Exterior -Wall Mount 767405
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.75 Length 12.75 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: French Bronze Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665194616 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.75
Length 12.75
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: French Bronze
Weight: 6
Product Name: One Light Outdoor Fixture
UPC: 640665194616
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767405
Product Name 1946FZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details