Capital Lighting, Inc. 1935RB Exterior -Wall Mount 767404

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665193510 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665193510 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
1935RB Exterior -Wall Mount - 767404 - Capital Lighting, Inc.
Columbus, OH, USA
1935RB Exterior -Wall Mount
767404
1935RB Exterior -Wall Mount 767404
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Regency Bronze Weight: 22 Product Name: One Light Outdoor Fixture UPC: 640665193510 Category: Outdoor Glass: Amber Linen Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Regency Bronze
Weight: 22
Product Name: One Light Outdoor Fixture
UPC: 640665193510
Category: Outdoor
Glass: Amber Linen
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767404
Product Name 1935RB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details