Capital Lighting, Inc. 1944FZ Exterior -Wall Mount 767402

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 27.50 Length 27.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 24 Product Name: Three Light Outdoor Fixture UPC: 640665194418 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 27.50 Length 27.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 24 Product Name: Three Light Outdoor Fixture UPC: 640665194418 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
1944FZ Exterior -Wall Mount - 767402 - Capital Lighting, Inc.
Columbus, OH, USA
1944FZ Exterior -Wall Mount
767402
1944FZ Exterior -Wall Mount 767402
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 27.50 Length 27.50 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 24 Product Name: Three Light Outdoor Fixture UPC: 640665194418 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 27.50
Length 27.50
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: French Bronze
Weight: 24
Product Name: Three Light Outdoor Fixture
UPC: 640665194418
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767402
Product Name 1944FZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details