Capital Lighting, Inc. 1941FZ Exterior -Post/Pier Head 767401

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665194111 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665194111 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1941FZ Exterior -Post/Pier Head - 767401 - Capital Lighting, Inc.
Columbus, OH, USA
1941FZ Exterior -Post/Pier Head
767401
1941FZ Exterior -Post/Pier Head 767401
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 20 Product Name: Three Light Outdoor Fixture UPC: 640665194111 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 25.50
Length 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: French Bronze
Weight: 20
Product Name: Three Light Outdoor Fixture
UPC: 640665194111
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767401
Product Name 1941FZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details