Capital Lighting, Inc. 1942FZ Exterior -Hanging 767400

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665194210 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665194210 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1942FZ Exterior -Hanging - 767400 - Capital Lighting, Inc.
Columbus, OH, USA
1942FZ Exterior -Hanging
767400
1942FZ Exterior -Hanging 767400
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 25.50 Length 25.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: French Bronze Weight: 21 Product Name: Three Light Outdoor Fixture UPC: 640665194210 Category: Outdoor Glass: Water Seedy Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 5.5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 25.50
Length 25.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: French Bronze
Weight: 21
Product Name: Three Light Outdoor Fixture
UPC: 640665194210
Category: Outdoor
Glass: Water Seedy Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 5.5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767400
Product Name 1942FZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details