Capital Lighting, Inc. 27024 Lamps-Table Lamps 767347

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tan Crackle Weight: 15 Product Name: One Light Table Lamp UPC: 792977270240 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tan Crackle Weight: 15 Product Name: One Light Table Lamp UPC: 792977270240 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27024 Lamps-Table Lamps - 767347 - Capital Lighting, Inc.
Columbus, OH, USA
27024 Lamps-Table Lamps
767347
27024 Lamps-Table Lamps 767347
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tan Crackle Weight: 15 Product Name: One Light Table Lamp UPC: 792977270240 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tan Crackle
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977270240
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767347
Product Name 27024 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details