Capital Lighting, Inc. KP-SS-108-2-69 Bathroom Fixtures-Two Lights 767294

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920067556 Category: Bath Lights Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920067556 Category: Bath Lights Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
KP-SS-108-2-69 Bathroom Fixtures-Two Lights - 767294 - Capital Lighting, Inc.
Columbus, OH, USA
KP-SS-108-2-69 Bathroom Fixtures-Two Lights
767294
KP-SS-108-2-69 Bathroom Fixtures-Two Lights 767294
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 9.00 Extension: 11 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Pewter Product Name: Two Light Bath Bar UPC: 822920067556 Category: Bath Lights Glass: White Faux Alabaster Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 9.00
Extension: 11
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Pewter
Product Name: Two Light Bath Bar
UPC: 822920067556
Category: Bath Lights
Glass: White Faux Alabaster
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767294
Product Name KP-SS-108-2-69 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details