Capital Lighting, Inc. 266-BN Flush Mounts-Bowl Style 767274

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Brownstone Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light UPC: 822920020278 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Brownstone Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light UPC: 822920020278 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
266-BN Flush Mounts-Bowl Style - 767274 - Capital Lighting, Inc.
Columbus, OH, USA
266-BN Flush Mounts-Bowl Style
767274
266-BN Flush Mounts-Bowl Style 767274
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Bulb Qty: 1 Wattage: 60 Finish: Brownstone Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light UPC: 822920020278 Category: Flush Mount Glass: White Ribbed Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Bulb
Qty: 1
Wattage: 60
Finish: Brownstone
Product Name: 6`` Ribbed Marble Glass Flush Mount Ceiling Light
UPC: 822920020278
Category: Flush Mount
Glass: White Ribbed Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 767274
Product Name 266-BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details